Vishay Intertechnology, Inc. RES 562 OHM 1W 1% 2010 SMD CRCW2010562RFKEFHP

Description
RES 562ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 562ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1W 1% 2010 SMD - CRCW2010562RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1W 1% 2010 SMD
CRCW2010562RFKEFHP
RES 562 OHM 1W 1% 2010 SMD CRCW2010562RFKEFHP
RES 562ohm 1W 1% 2010 SMD

RES 562ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010562RFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010562RFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010562RFKEFHP-ND
562 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

562 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2010562RFKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010562RFKEFHP
Chip Resistor - Surface Mount CRCW2010562RFKEFHP
RES SMD 562 OHM 1% 1W 2010

RES SMD 562 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2010562RFKEFHP CRCW2010562RFKEFHP-ND CRCW2010562RFKEFHP
Product Name RES 562 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details