Vishay Precision Group 2010,562,1%,T/R,RoHS Compliant CRCW2010562RFKEF

Description
2010,562,1%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2010,562,1%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,562,1%,T/R,RoHS Compliant - CRCW2010562RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,562,1%,T/R,RoHS Compliant
CRCW2010562RFKEF
2010,562,1%,T/R,RoHS Compliant CRCW2010562RFKEF
2010,562,1%,T/R,RoHS Compliant

2010,562,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-562ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562ACDKR-ND
Chip Resistor - Surface Mount 541-562ACDKR-ND
562 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

562 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-562ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562ACTR-ND
Chip Resistor - Surface Mount 541-562ACTR-ND
562 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

562 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-562ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562ACCT-ND
Chip Resistor - Surface Mount 541-562ACCT-ND
562 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

562 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 562R, 1%, 0.75W, 2010; Resistance Vishay - 53K3857 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 562R, 1%, 0.75W, 2010; Resistance Vishay
53K3857
Res, Thick Film, 562R, 1%, 0.75W, 2010; Resistance Vishay 53K3857
RES, THICK FILM, 562R, 1%, 0.75W, 2010; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 562R, 1%, 0.75W, 2010; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 562R, 1%, 0.5W, 2010, Reel; Resistance Vishay - 42K3615 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 562R, 1%, 0.5W, 2010, Reel; Resistance Vishay
42K3615
Res, Thick Film, 562R, 1%, 0.5W, 2010, Reel; Resistance Vishay 42K3615
RES, THICK FILM, 562R, 1%, 0.5W, 2010, REEL; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 562R, 1%, 0.5W, 2010, REEL; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2010562RFKEF 541-562ACDKR-ND 53K3857 42K3615
Product Name 2010,562,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Res, Thick Film, 562R, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 562R, 1%, 0.5W, 2010, Reel; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1676195-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154 ohms
View Details
3 suppliers