Vishay Intertechnology, Inc. RES 562K OHM 3/4W 1% 2010 SMD CRCW2010562KFKTF

Description
RES 562Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 562Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 3/4W 1% 2010 SMD - CRCW2010562KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 3/4W 1% 2010 SMD
CRCW2010562KFKTF
RES 562K OHM 3/4W 1% 2010 SMD CRCW2010562KFKTF
RES 562Kohm 3/4W 1% 2010 SMD

RES 562Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010562KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010562KFKTF-ND
Chip Resistor - Surface Mount CRCW2010562KFKTF-ND
562 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

562 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 562Kohm, 500Mw, 1%; Resistance Vishay - 07J3241 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 562Kohm, 500Mw, 1%; Resistance Vishay
07J3241
Resistor, Thick Film, 562Kohm, 500Mw, 1%; Resistance Vishay 07J3241
RESISTOR, THICK FILM, 562KOHM, 500mW, 1%; Resistance:562kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 562KOHM, 500mW, 1%; Resistance:562kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010562KFKTF CRCW2010562KFKTF-ND 07J3241
Product Name RES 562K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 562Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 562000 ohms 562000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details