Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 560ohms 5% CRCW2010560RJNTF

Description
Thick Film Resistors - SMD 3/4watt 560ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 560ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 560ohms 5% - CRCW2010560RJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 560ohms 5%
CRCW2010560RJNTF
Thick Film Resistors - SMD 3/4watt 560ohms 5% CRCW2010560RJNTF
Thick Film Resistors - SMD 3/4watt 560ohms 5%

Thick Film Resistors - SMD 3/4watt 560ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010560RJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010560RJNTF-ND
Chip Resistor - Surface Mount CRCW2010560RJNTF-ND
560 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010560RJNTF CRCW2010560RJNTF-ND
Product Name Thick Film Resistors - SMD 3/4watt 560ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD114JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details