Vishay Precision Group Thick Film Resistors - SMD 3/4watt 560ohms 5% CRCW2010560RJNEF

Description
Thick Film Resistors - SMD 3/4watt 560ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 560ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 560ohms 5% - CRCW2010560RJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 560ohms 5%
CRCW2010560RJNEF
Thick Film Resistors - SMD 3/4watt 560ohms 5% CRCW2010560RJNEF
Thick Film Resistors - SMD 3/4watt 560ohms 5%

Thick Film Resistors - SMD 3/4watt 560ohms 5%

Supplier's Site
SMD 0.75W 400V Resistor - 52-CRCW2010560RJNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW2010560RJNEF
SMD 0.75W 400V Resistor 52-CRCW2010560RJNEF
560R 5% 0.75W 400V 2010 Thick Film Resistor SMD Product overview: CRCW2010560RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010560RJNEF can be used for catalog matching and distributor lookup.

560R 5% 0.75W 400V 2010 Thick Film Resistor SMD Product overview: CRCW2010560RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010560RJNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-560WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560WTR-ND
Chip Resistor - Surface Mount 541-560WTR-ND
560 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560WCT-ND
Chip Resistor - Surface Mount 541-560WCT-ND
560 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560WDKR-ND
Chip Resistor - Surface Mount 541-560WDKR-ND
560 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010560RJNEF
915974-CRCW2010560RJNEF
Chip Resistor - Surface Mount - CRCW2010560RJNEF 915974-CRCW2010560RJNEF
Manufacturer: Vishay Win Source Part Number: 915974-CRCW2010560RJ NEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 560 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-560WDKR, CRCW2010 200 560R 5% E02 E3, 541-560WCT, 541-560WTR

Manufacturer: Vishay
Win Source Part Number: 915974-CRCW2010560RJNEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 560 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-560WDKR, CRCW2010 200 560R 5% E02 E3, 541-560WCT, 541-560WTR

Buy Now Datasheet
Res, Thick Film, 560R, 5%, 0.75W, 2010; Resistance Vishay - 89M6917 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 5%, 0.75W, 2010; Resistance Vishay
89M6917
Res, Thick Film, 560R, 5%, 0.75W, 2010; Resistance Vishay 89M6917
RES, THICK FILM, 560R, 5%, 0.75W, 2010; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 560R, 5%, 0.75W, 2010; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW2010560RJNEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2010560RJNEF
Resistors - Chip Resistor - Surface Mount CRCW2010560RJNEF
RES SMD 560 OHM 5% 3/4W 2010

RES SMD 560 OHM 5% 3/4W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW2010560RJNEF 52-CRCW2010560RJNEF 541-560WTR-ND 915974-CRCW2010560RJNEF 89M6917 CRCW2010560RJNEF
Product Name Thick Film Resistors - SMD 3/4watt 560ohms 5% SMD 0.75W 400V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW2010560RJNEF Res, Thick Film, 560R, 5%, 0.75W, 2010; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 (5025 Metric)
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details