Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010560RFKEF

Description
560 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010560RFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010560RFKEF-ND
Chip Resistor - Surface Mount CRCW2010560RFKEF-ND
560 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 560 OHM 3/4W 1% 2010 SMD - CRCW2010560RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 3/4W 1% 2010 SMD
CRCW2010560RFKEF
RES 560 OHM 3/4W 1% 2010 SMD CRCW2010560RFKEF
RES 560ohm 3/4W 1% 2010 SMD

RES 560ohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 100 560R 1% E02 E3 Rohs Compliant Vishay - 47P4691 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 560R 1% E02 E3 Rohs Compliant Vishay
47P4691
Crcw2010 100 560R 1% E02 E3 Rohs Compliant Vishay 47P4691
CRCW2010 100 560R 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 560R 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010560RFKEF-ND CRCW2010560RFKEF 47P4691
Product Name Chip Resistor - Surface Mount RES 560 OHM 3/4W 1% 2010 SMD Crcw2010 100 560R 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details