Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010560KJNEF

Description
560 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
560 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-560KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560KWCT-ND
Chip Resistor - Surface Mount 541-560KWCT-ND
560 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560KWDKR-ND
Chip Resistor - Surface Mount 541-560KWDKR-ND
560 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560KWTR-ND
Chip Resistor - Surface Mount 541-560KWTR-ND
560 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 560K OHM 1/2W 5% 2010 SMD - CRCW2010560KJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1/2W 5% 2010 SMD
CRCW2010560KJNEF
RES 560K OHM 1/2W 5% 2010 SMD CRCW2010560KJNEF
RES 560Kohm 1/2W 5% 2010 SMD

RES 560Kohm 1/2W 5% 2010 SMD

Supplier's Site
Crcw2010 200 560K 5% E02 E3 Rohs Compliant Vishay - 47P4690 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 560K 5% E02 E3 Rohs Compliant Vishay
47P4690
Crcw2010 200 560K 5% E02 E3 Rohs Compliant Vishay 47P4690
CRCW2010 200 560K 5% E02 e3 RoHS Compliant: Yes

CRCW2010 200 560K 5% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-560KWCT-ND CRCW2010560KJNEF 47P4690
Product Name Chip Resistor - Surface Mount RES 560K OHM 1/2W 5% 2010 SMD Crcw2010 200 560K 5% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details