Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 54.9ohms 1% CRCW201054R9FKTF

Description
Thick Film Resistors - SMD 3/4watt 54.9ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 54.9ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 54.9ohms 1% - CRCW201054R9FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 54.9ohms 1%
CRCW201054R9FKTF
Thick Film Resistors - SMD 3/4watt 54.9ohms 1% CRCW201054R9FKTF
Thick Film Resistors - SMD 3/4watt 54.9ohms 1%

Thick Film Resistors - SMD 3/4watt 54.9ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW201054R9FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201054R9FKTF-ND
Chip Resistor - Surface Mount CRCW201054R9FKTF-ND
54.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor Thick Film, 54.9 Ohm, 750Mw, ±1%, Full Reel; Resistance Vishay - 43C5787 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Thick Film, 54.9 Ohm, 750Mw, ±1%, Full Reel; Resistance Vishay
43C5787
Resistor Thick Film, 54.9 Ohm, 750Mw, ±1%, Full Reel; Resistance Vishay 43C5787
RESISTOR THICK FILM, 54.9 OHM, 750mW, ±1%, FULL REEL; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR THICK FILM, 54.9 OHM, 750mW, ±1%, FULL REEL; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201054R9FKTF CRCW201054R9FKTF-ND 43C5787
Product Name Thick Film Resistors - SMD 3/4watt 54.9ohms 1% Chip Resistor - Surface Mount Resistor Thick Film, 54.9 Ohm, 750Mw, ±1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1614959-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details