Vishay Intertechnology, Inc. RES 54.9K OHM 1/2W 1% 2010 SMD CRCW201054K9FKTF

Description
RES 54.9Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 54.9Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1/2W 1% 2010 SMD - CRCW201054K9FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/2W 1% 2010 SMD
CRCW201054K9FKTF
RES 54.9K OHM 1/2W 1% 2010 SMD CRCW201054K9FKTF
RES 54.9Kohm 1/2W 1% 2010 SMD

RES 54.9Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201054K9FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201054K9FKTF-ND
Chip Resistor - Surface Mount CRCW201054K9FKTF-ND
54.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

54.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 54.9K 1% 100 R02 Rohs Compliant Vishay - 49P4309 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 54.9K 1% 100 R02 Rohs Compliant Vishay
49P4309
Crcw2010 54.9K 1% 100 R02 Rohs Compliant Vishay 49P4309
CRCW2010 54.9K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 54.9K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201054K9FKTF CRCW201054K9FKTF-ND 49P4309
Product Name RES 54.9K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 54.9K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 54900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details