Vishay Intertechnology, Inc. RES 549 OHM 1/2W 1% 2010 SMD CRCW2010549RFKTF

Description
RES 549ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 549ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/2W 1% 2010 SMD - CRCW2010549RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/2W 1% 2010 SMD
CRCW2010549RFKTF
RES 549 OHM 1/2W 1% 2010 SMD CRCW2010549RFKTF
RES 549ohm 1/2W 1% 2010 SMD

RES 549ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010549RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010549RFKTF-ND
Chip Resistor - Surface Mount CRCW2010549RFKTF-ND
549 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

549 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,549Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5788 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,549Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5788
Resistor,metal Glaze,549Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5788
Resistor,Metal Glaze,549Ohms,400WV, 1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,549Ohms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010549RFKTF CRCW2010549RFKTF-ND 43C5788
Product Name RES 549 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,549Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details