Vishay Precision Group RES 549 OHM 1/2W 1% 2010 SMD CRCW2010549RFKEF

Description
RES 549ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 549ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/2W 1% 2010 SMD - CRCW2010549RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/2W 1% 2010 SMD
CRCW2010549RFKEF
RES 549 OHM 1/2W 1% 2010 SMD CRCW2010549RFKEF
RES 549ohm 1/2W 1% 2010 SMD

RES 549ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010549RFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010549RFKEF-ND
Chip Resistor - Surface Mount CRCW2010549RFKEF-ND
549 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

549 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 549R 1% E02 E3 Rohs Compliant Vishay - 47P4686 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 549R 1% E02 E3 Rohs Compliant Vishay
47P4686
Crcw2010 100 549R 1% E02 E3 Rohs Compliant Vishay 47P4686
CRCW2010 100 549R 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 549R 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010549RFKEF CRCW2010549RFKEF-ND 47P4686
Product Name RES 549 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 549R 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers