Vishay Precision Group Chip Resistor - Surface Mount CRCW201053R6FKEF

Description
53.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
53.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-53.6ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6ACCT-ND
Chip Resistor - Surface Mount 541-53.6ACCT-ND
53.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

53.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-53.6ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6ACTR-ND
Chip Resistor - Surface Mount 541-53.6ACTR-ND
53.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

53.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-53.6ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6ACDKR-ND
Chip Resistor - Surface Mount 541-53.6ACDKR-ND
53.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

53.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 53.6 OHM 3/4W 1% 2010 SMD - CRCW201053R6FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 3/4W 1% 2010 SMD
CRCW201053R6FKEF
RES 53.6 OHM 3/4W 1% 2010 SMD CRCW201053R6FKEF
RES 53.6ohm 3/4W 1% 2010 SMD

RES 53.6ohm 3/4W 1% 2010 SMD

Supplier's Site
Res, Thick Film, 53R6, 1%, 0.5W, 2010, Reel; Resistance Vishay - 53K3849 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 53R6, 1%, 0.5W, 2010, Reel; Resistance Vishay
53K3849
Res, Thick Film, 53R6, 1%, 0.5W, 2010, Reel; Resistance Vishay 53K3849
RES, THICK FILM, 53R6, 1%, 0.5W, 2010, REEL; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 53R6, 1%, 0.5W, 2010, REEL; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-53.6ACCT-ND CRCW201053R6FKEF 53K3849
Product Name Chip Resistor - Surface Mount RES 53.6 OHM 3/4W 1% 2010 SMD Res, Thick Film, 53R6, 1%, 0.5W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details