Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201053K6FKTF

Description
53.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
53.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201053K6FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201053K6FKTF-ND
Chip Resistor - Surface Mount CRCW201053K6FKTF-ND
53.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

53.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW201053K6FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW201053K6FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW201053K6FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Resistor, Thick Film, 53.6Kohm, 500Mw, 1%; Resistance Vishay - 07J3236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 53.6Kohm, 500Mw, 1%; Resistance Vishay
07J3236
Resistor, Thick Film, 53.6Kohm, 500Mw, 1%; Resistance Vishay 07J3236
RESISTOR, THICK FILM, 53.6KOHM, 500mW, 1%; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 53.6KOHM, 500mW, 1%; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201053K6FKTF-ND CRCW201053K6FKTF 07J3236
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance: 1%; Power Rating:0... Resistor, Thick Film, 53.6Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details