Vishay Intertechnology, Inc. RES 53.6K OHM 1W 1% 2010 SMD CRCW201053K6FKEFHP

Description
RES 53.6Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 53.6Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1W 1% 2010 SMD - CRCW201053K6FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1W 1% 2010 SMD
CRCW201053K6FKEFHP
RES 53.6K OHM 1W 1% 2010 SMD CRCW201053K6FKEFHP
RES 53.6Kohm 1W 1% 2010 SMD

RES 53.6Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201053K6FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201053K6FKEFHP-ND
Chip Resistor - Surface Mount CRCW201053K6FKEFHP-ND
53.6 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

53.6 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201053K6FKEFHP CRCW201053K6FKEFHP-ND
Product Name RES 53.6K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 53600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details