Vishay Precision Group Chip Resistor - Surface Mount CRCW201053K6FKEF

Description
53.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
53.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-53.6KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6KACTR-ND
Chip Resistor - Surface Mount 541-53.6KACTR-ND
53.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

53.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 53.6K OHM 3/4W 1% 2010 SMD - CRCW201053K6FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 3/4W 1% 2010 SMD
CRCW201053K6FKEF
RES 53.6K OHM 3/4W 1% 2010 SMD CRCW201053K6FKEF
RES 53.6Kohm 3/4W 1% 2010 SMD

RES 53.6Kohm 3/4W 1% 2010 SMD

Supplier's Site
Resistor, Thick Film, 53.6Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3847 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 53.6Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3847
Resistor, Thick Film, 53.6Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3847
RESISTOR, THICK FILM, 53.6KOHM, 500mW, 1%, FULL REEL; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 53.6KOHM, 500mW, 1%, FULL REEL; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-53.6KACTR-ND CRCW201053K6FKEF 53K3847
Product Name Chip Resistor - Surface Mount RES 53.6K OHM 3/4W 1% 2010 SMD Resistor, Thick Film, 53.6Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567551 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers