Vishay Precision Group Chip Resistor - Surface Mount CRCW2010536RFKTF

Description
536 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
536 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010536RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010536RFKTF-ND
Chip Resistor - Surface Mount CRCW2010536RFKTF-ND
536 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

536 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:536ohm; Resistance Tolerance: 1%; Power Rating:0.5... - CRCW2010536RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:536ohm; Resistance Tolerance: 1%; Power Rating:0.5...
CRCW2010536RFKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:536ohm; Resistance Tolerance: 1%; Power Rating:0.5... CRCW2010536RFKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:536ohm; Resistance Tolerance: 1%; Power Rating:0.5...

Thick Film Chip ResistorSeries:CRCW; Resistance:536ohm; Resistance Tolerance: 1%; Power Rating:0.5...

Supplier's Site
Resistor, Thick Film, 536 Ohm, 500Mw, 1%; Resistance Vishay - 01H0491 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 536 Ohm, 500Mw, 1%; Resistance Vishay
01H0491
Resistor, Thick Film, 536 Ohm, 500Mw, 1%; Resistance Vishay 01H0491
RESISTOR, THICK FILM, 536 OHM, 500mW, 1%; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 536 OHM, 500mW, 1%; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010536RFKTF-ND CRCW2010536RFKTF 01H0491
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:536ohm; Resistance Tolerance: 1%; Power Rating:0.5... Resistor, Thick Film, 536 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 536 ohms 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 2176762-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details