Vishay Intertechnology, Inc. RES, CHIP, 51.1 OHMS, 0.5W, 1%, 2010 CRCW201051R1FR02

Description
RES, CHIP, 51.1ohmS, 0.5W, 1%, 2010
Request a Quote
Description
RES, CHIP, 51.1ohmS, 0.5W, 1%, 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, CHIP, 51.1 OHMS, 0.5W, 1%, 2010 - CRCW201051R1FR02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, CHIP, 51.1 OHMS, 0.5W, 1%, 2010
CRCW201051R1FR02
RES, CHIP, 51.1 OHMS, 0.5W, 1%, 2010 CRCW201051R1FR02
RES, CHIP, 51.1ohmS, 0.5W, 1%, 2010

RES, CHIP, 51.1ohmS, 0.5W, 1%, 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW201051R1FR02
Product Name RES, CHIP, 51.1 OHMS, 0.5W, 1%, 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567815 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers