Vishay Precision Group Chip Resistor - Surface Mount CRCW201051R1FKEF

Description
51.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-51.1ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1ACCT-ND
Chip Resistor - Surface Mount 541-51.1ACCT-ND
51.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1ACTR-ND
Chip Resistor - Surface Mount 541-51.1ACTR-ND
51.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1ACDKR-ND
Chip Resistor - Surface Mount 541-51.1ACDKR-ND
51.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,51.1,1%,T/R,RoHS Compliant - CRCW201051R1FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,51.1,1%,T/R,RoHS Compliant
CRCW201051R1FKEF
2010,51.1,1%,T/R,RoHS Compliant CRCW201051R1FKEF
2010,51.1,1%,T/R,RoH S Compliant

2010,51.1,1%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 51R1, 1%, 0.75W, 2010; Resistance Vishay - 53K3842 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R1, 1%, 0.75W, 2010; Resistance Vishay
53K3842
Res, Thick Film, 51R1, 1%, 0.75W, 2010; Resistance Vishay 53K3842
RES, THICK FILM, 51R1, 1%, 0.75W, 2010; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

RES, THICK FILM, 51R1, 1%, 0.75W, 2010; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 51R1, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3612 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R1, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3612
Res, Thick Film, 51R1, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3612
RES, THICK FILM, 51R1, 1%, 0.75W, 2010, REEL; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51R1, 1%, 0.75W, 2010, REEL; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW201051R1FKEF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW201051R1FKEF
Resistors - Chip Resistor - Surface Mount CRCW201051R1FKEF
RES SMD 51.1 OHM 1% 3/4W 2010

RES SMD 51.1 OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-51.1ACCT-ND CRCW201051R1FKEF 53K3842 42K3612 CRCW201051R1FKEF
Product Name Chip Resistor - Surface Mount 2010,51.1,1%,T/R,RoHS Compliant Res, Thick Film, 51R1, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 51R1, 1%, 0.75W, 2010, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric] 2010; 2010 (5025 Metric)
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567809P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers