Vishay Precision Group Thick Film Resistors - SMD 3/4watt 51ohms 5% CRCW201051R0JNTF

Description
Thick Film Resistors - SMD 3/4watt 51ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 51ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 51ohms 5% - CRCW201051R0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 51ohms 5%
CRCW201051R0JNTF
Thick Film Resistors - SMD 3/4watt 51ohms 5% CRCW201051R0JNTF
Thick Film Resistors - SMD 3/4watt 51ohms 5%

Thick Film Resistors - SMD 3/4watt 51ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW201051R0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201051R0JNTF-ND
Chip Resistor - Surface Mount CRCW201051R0JNTF-ND
51 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 51R, 5%, 0.75W, 2010; Resistance Vishay - 90B2168 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 5%, 0.75W, 2010; Resistance Vishay
90B2168
Res, Thick Film, 51R, 5%, 0.75W, 2010; Resistance Vishay 90B2168
RES, THICK FILM, 51R, 5%, 0.75W, 2010; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RES, THICK FILM, 51R, 5%, 0.75W, 2010; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201051R0JNTF CRCW201051R0JNTF-ND 90B2168
Product Name Thick Film Resistors - SMD 3/4watt 51ohms 5% Chip Resistor - Surface Mount Res, Thick Film, 51R, 5%, 0.75W, 2010; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 51 ohms 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9312FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details