Vishay Precision Group Chip Resistor - Surface Mount CRCW201051R0JNEF

Description
51 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-51.0WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0WCT-ND
Chip Resistor - Surface Mount 541-51.0WCT-ND
51 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0WTR-ND
Chip Resistor - Surface Mount 541-51.0WTR-ND
51 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0WDKR-ND
Chip Resistor - Surface Mount 541-51.0WDKR-ND
51 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,51,5%,T/R,RoHS Compliant - CRCW201051R0JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,51,5%,T/R,RoHS Compliant
CRCW201051R0JNEF
2010,51,5%,T/R,RoHS Compliant CRCW201051R0JNEF
2010,51,5%,T/R,RoHS Compliant

2010,51,5%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 51R, 5%, 0.75W, 2010; Resistance Vishay - 53K3841 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 5%, 0.75W, 2010; Resistance Vishay
53K3841
Res, Thick Film, 51R, 5%, 0.75W, 2010; Resistance Vishay 53K3841
RES, THICK FILM, 51R, 5%, 0.75W, 2010; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 51R, 5%, 0.75W, 2010; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 51R, 5%, 0.75W, 2010, Reel; Resistance Vishay - 42K3611 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 5%, 0.75W, 2010, Reel; Resistance Vishay
42K3611
Res, Thick Film, 51R, 5%, 0.75W, 2010, Reel; Resistance Vishay 42K3611
RES, THICK FILM, 51R, 5%, 0.75W, 2010, REEL; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51R, 5%, 0.75W, 2010, REEL; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-51.0WCT-ND CRCW201051R0JNEF 53K3841 42K3611
Product Name Chip Resistor - Surface Mount 2010,51,5%,T/R,RoHS Compliant Res, Thick Film, 51R, 5%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 51R, 5%, 0.75W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 51 ohms 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details