Vishay Intertechnology, Inc. RES 51.1K OHM 1W 1% 2010 SMD CRCW201051K1FKEFHP

Description
RES 51.1Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 51.1Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1W 1% 2010 SMD - CRCW201051K1FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1W 1% 2010 SMD
CRCW201051K1FKEFHP
RES 51.1K OHM 1W 1% 2010 SMD CRCW201051K1FKEFHP
RES 51.1Kohm 1W 1% 2010 SMD

RES 51.1Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201051K1FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201051K1FKEFHP-ND
Chip Resistor - Surface Mount CRCW201051K1FKEFHP-ND
51.1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51.1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201051K1FKEFHP CRCW201051K1FKEFHP-ND
Product Name RES 51.1K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 51100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD114JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details