Vishay Intertechnology, Inc. RES 511 OHM 3/4W 1% 2010 SMD CRCW2010511RFKTF

Description
RES 511ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 511ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 3/4W 1% 2010 SMD - CRCW2010511RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 3/4W 1% 2010 SMD
CRCW2010511RFKTF
RES 511 OHM 3/4W 1% 2010 SMD CRCW2010511RFKTF
RES 511ohm 3/4W 1% 2010 SMD

RES 511ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010511RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010511RFKTF-ND
Chip Resistor - Surface Mount CRCW2010511RFKTF-ND
511 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 511 Ohm, 500Mw, 1%; Resistance Vishay - 07J3230 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 511 Ohm, 500Mw, 1%; Resistance Vishay
07J3230
Thick Film Resistor, 511 Ohm, 500Mw, 1%; Resistance Vishay 07J3230
THICK FILM RESISTOR, 511 OHM, 500mW, 1%; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

THICK FILM RESISTOR, 511 OHM, 500mW, 1%; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010511RFKTF CRCW2010511RFKTF-ND 07J3230
Product Name RES 511 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Thick Film Resistor, 511 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers