Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010511KFKTF

Description
511 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
511 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010511KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010511KFKTF-ND
Chip Resistor - Surface Mount CRCW2010511KFKTF-ND
511 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

511 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW2010511KFKTF - CRCW2010511KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010511KFKTF
CRCW2010511KFKTF
CRCW2010511KFKTF CRCW2010511KFKTF
CRCW2010511KFKTF

CRCW2010511KFKTF

Supplier's Site
Resistor, Thick Film, 511Kohm, 500Mw, 1%; Resistance Vishay - 01H0489 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 511Kohm, 500Mw, 1%; Resistance Vishay
01H0489
Resistor, Thick Film, 511Kohm, 500Mw, 1%; Resistance Vishay 01H0489
RESISTOR, THICK FILM, 511KOHM, 500mW, 1%; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 511KOHM, 500mW, 1%; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010511KFKTF-ND CRCW2010511KFKTF 01H0489
Product Name Chip Resistor - Surface Mount CRCW2010511KFKTF Resistor, Thick Film, 511Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details