Vishay Precision Group Chip Resistor - Surface Mount CRCW2010511KFKEF

Description
511 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
511 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-511KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511KACTR-ND
Chip Resistor - Surface Mount 541-511KACTR-ND
511 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

511 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,511K,1%,T/R,RoHS Compliant - CRCW2010511KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,511K,1%,T/R,RoHS Compliant
CRCW2010511KFKEF
2010,511K,1%,T/R,RoHS Compliant CRCW2010511KFKEF
2010,511K,1%,T/R,RoH S Compliant

2010,511K,1%,T/R,RoHS Compliant

Supplier's Site
Thick Film Resistor, 511Kohm, 750Mw, 1%, Full Reel; Resistance Vishay - 53K3844 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 511Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
53K3844
Thick Film Resistor, 511Kohm, 750Mw, 1%, Full Reel; Resistance Vishay 53K3844
THICK FILM RESISTOR, 511KOHM, 750mW, 1%, FULL REEL; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 511KOHM, 750mW, 1%, FULL REEL; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-511KACTR-ND CRCW2010511KFKEF 53K3844
Product Name Chip Resistor - Surface Mount 2010,511K,1%,T/R,RoHS Compliant Thick Film Resistor, 511Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details