Vishay Precision Group Chip Resistor - Surface Mount CRCW2010510RJNEF

Description
510 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
510 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-510WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510WCT-ND
Chip Resistor - Surface Mount 541-510WCT-ND
510 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510WTR-ND
Chip Resistor - Surface Mount 541-510WTR-ND
510 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510WDKR-ND
Chip Resistor - Surface Mount 541-510WDKR-ND
510 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 510 OHM 3/4W 5% 2010 SMD - CRCW2010510RJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 3/4W 5% 2010 SMD
CRCW2010510RJNEF
RES 510 OHM 3/4W 5% 2010 SMD CRCW2010510RJNEF
RES 510ohm 3/4W 5% 2010 SMD

RES 510ohm 3/4W 5% 2010 SMD

Supplier's Site
Res, Thick Film, 510R, 5%, 0.75W, 2010; Resistance Vishay - 59M7084 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 5%, 0.75W, 2010; Resistance Vishay
59M7084
Res, Thick Film, 510R, 5%, 0.75W, 2010; Resistance Vishay 59M7084
RES, THICK FILM, 510R, 5%, 0.75W, 2010; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 510R, 5%, 0.75W, 2010; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 510R, 2010; Resistance Vishay - 43C5779 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 510R, 2010; Resistance Vishay
43C5779
Res, Aec-Q200, Thick Film, 510R, 2010; Resistance Vishay 43C5779
RES, AEC-Q200, THICK FILM, 510R, 2010; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 510R, 2010; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-510WCT-ND CRCW2010510RJNEF 59M7084
Product Name Chip Resistor - Surface Mount RES 510 OHM 3/4W 5% 2010 SMD Res, Thick Film, 510R, 5%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 510 ohms 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers