Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 510ohms 1% 100ppm High Power Learn More CRCW2010510RFKEFHP

Description
Thick Film Resistors - SMD 1watt 510ohms 1% 100ppm High Power Learn More
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 510ohms 1% 100ppm High Power Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 510ohms 1% 100ppm High Power Learn More - CRCW2010510RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 510ohms 1% 100ppm High Power Learn More
CRCW2010510RFKEFHP
Thick Film Resistors - SMD 1watt 510ohms 1% 100ppm High Power Learn More CRCW2010510RFKEFHP
Thick Film Resistors - SMD 1watt 510ohms 1% 100ppm High Power Learn More

Thick Film Resistors - SMD 1watt 510ohms 1% 100ppm High Power Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-510PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510PTR-ND
Chip Resistor - Surface Mount 541-510PTR-ND
510 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

510 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510PCT-ND
Chip Resistor - Surface Mount 541-510PCT-ND
510 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

510 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510PDKR-ND
Chip Resistor - Surface Mount 541-510PDKR-ND
510 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

510 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010510RFKEFHP 541-510PTR-ND
Product Name Thick Film Resistors - SMD 1watt 510ohms 1% 100ppm High Power Learn More Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 510 ohms 510 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573340 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details