Vishay Intertechnology, Inc. 2010,4.99,1%,T/R,RoHS Compliant CRCW20104R99FNEF

Description
2010,4.99,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2010,4.99,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,4.99,1%,T/R,RoHS Compliant - CRCW20104R99FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,4.99,1%,T/R,RoHS Compliant
CRCW20104R99FNEF
2010,4.99,1%,T/R,RoHS Compliant CRCW20104R99FNEF
2010,4.99,1%,T/R,RoH S Compliant

2010,4.99,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104R99FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104R99FNEF-ND
Chip Resistor - Surface Mount CRCW20104R99FNEF-ND
4.99 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20104R99FNEF CRCW20104R99FNEF-ND
Product Name 2010,4.99,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers