Vishay Precision Group Chip Resistor - Surface Mount CRCW20104R99FKEFHP

Description
4.99 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.99 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.99PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99PCT-ND
Chip Resistor - Surface Mount 541-4.99PCT-ND
4.99 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.99 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99PDKR-ND
Chip Resistor - Surface Mount 541-4.99PDKR-ND
4.99 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.99 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99PTR-ND
Chip Resistor - Surface Mount 541-4.99PTR-ND
4.99 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.99 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 4.99 OHM 1W 1% 2010 SMD - CRCW20104R99FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1W 1% 2010 SMD
CRCW20104R99FKEFHP
RES 4.99 OHM 1W 1% 2010 SMD CRCW20104R99FKEFHP
RES 4.99ohm 1W 1% 2010 SMD

RES 4.99ohm 1W 1% 2010 SMD

Supplier's Site
SMD 4.99 Ohm 1 W Resistor - 52-CRCW20104R99FKEFHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.99 Ohm 1 W Resistor
52-CRCW20104R99FKEFHP
SMD 4.99 Ohm 1 W Resistor 52-CRCW20104R99FKEFHP
SMD Chip Resistor, 4.99 Ohm, ± 1%, 1 W, 2010 [5025 Metric], Thick Film, High Power Pulse Proof Product overview: CRCW20104R99FKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.99 Ohm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.99 Ohm, 1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20104R99FKEFH P can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 4.99 Ohm, ± 1%, 1 W, 2010 [5025 Metric], Thick Film, High Power Pulse Proof Product overview: CRCW20104R99FKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.99 Ohm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.99 Ohm, 1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20104R99FKEFHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20104R99FKEFHP
723028-CRCW20104R99FKEFHP
Chip Resistor - Surface Mount - CRCW20104R99FKEFHP 723028-CRCW20104R99FKEFHP
Manufacturer: Vishay Dale Win Source Part Number: 723028-CRCW20104R99F KEFHP Packaging: Reel Features: Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 4.99 Ohms Categories: Resistors Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 2010 (5025 Metric) Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)

Manufacturer: Vishay Dale
Win Source Part Number: 723028-CRCW20104R99FKEFHP
Packaging: Reel
Features: Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.99 Ohms
Categories: Resistors
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 2010 (5025 Metric)
Height - Seated (Maximum): 0.028" (0.70mm)
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)

Buy Now
Res, Aec-Q200, Thick Film, 4R99, 1W, 2010; Resistance Vishay - 65AC3491 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4R99, 1W, 2010; Resistance Vishay
65AC3491
Res, Aec-Q200, Thick Film, 4R99, 1W, 2010; Resistance Vishay 65AC3491
RES, AEC-Q200, THICK FILM, 4R99, 1W, 2010; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4R99, 1W, 2010; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 4R99, 1W, 2010; Resistance Vishay - 24T7559 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4R99, 1W, 2010; Resistance Vishay
24T7559
Res, Aec-Q200, Thick Film, 4R99, 1W, 2010; Resistance Vishay 24T7559
RES, AEC-Q200, THICK FILM, 4R99, 1W, 2010; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4R99, 1W, 2010; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-4.99PCT-ND CRCW20104R99FKEFHP 52-CRCW20104R99FKEFHP 723028-CRCW20104R99FKEFHP 65AC3491
Product Name Chip Resistor - Surface Mount RES 4.99 OHM 1W 1% 2010 SMD SMD 4.99 Ohm 1 W Resistor Chip Resistor - Surface Mount - CRCW20104R99FKEFHP Res, Aec-Q200, Thick Film, 4R99, 1W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers