Vishay Intertechnology, Inc. RES 4.87 OHM 3/4W 1% 2010 SMD CRCW20104R87FKEF

Description
RES 4.87ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 4.87ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 3/4W 1% 2010 SMD - CRCW20104R87FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 3/4W 1% 2010 SMD
CRCW20104R87FKEF
RES 4.87 OHM 3/4W 1% 2010 SMD CRCW20104R87FKEF
RES 4.87ohm 3/4W 1% 2010 SMD

RES 4.87ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104R87FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104R87FKEF-ND
Chip Resistor - Surface Mount CRCW20104R87FKEF-ND
4.87 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.87 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20104R87FKEF CRCW20104R87FKEF-ND
Product Name RES 4.87 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details