VISHAY INTERTECHNOLOGY, INC.
CRCW20104R7JR02 -- RES 4.7 OHM 1/2W 5% 2010
Vishay Intertechnology, Inc.
RES 4.7 OHM 1/2W 5% 2010
CRCW20104R7JR02
Description
RES 4.7ohm 1/2W 5% 2010
Request a Quote
Email Supplier
Description
RES 4.7ohm 1/2W 5% 2010
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW20104R7JR02 |
|
Product Name
|
RES 4.7 OHM 1/2W 5% 2010 |
|
Mounting / Packaging
|
2010
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1150 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details