Vishay Intertechnology, Inc. RES 4.7 OHM 1/2W 5% 2010 SMD CRCW20104R70JNTF

Description
RES 4.7ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 4.7ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/2W 5% 2010 SMD - CRCW20104R70JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/2W 5% 2010 SMD
CRCW20104R70JNTF
RES 4.7 OHM 1/2W 5% 2010 SMD CRCW20104R70JNTF
RES 4.7ohm 1/2W 5% 2010 SMD

RES 4.7ohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104R70JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104R70JNTF-ND
Chip Resistor - Surface Mount CRCW20104R70JNTF-ND
4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20104R70JNTF CRCW20104R70JNTF-ND
Product Name RES 4.7 OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details