Vishay Precision Group Chip Resistor - Surface Mount CRCW20104R70JNEF

Description
4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.7WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7WCT-ND
Chip Resistor - Surface Mount 541-4.7WCT-ND
4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7WTR-ND
Chip Resistor - Surface Mount 541-4.7WTR-ND
4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7WDKR-ND
Chip Resistor - Surface Mount 541-4.7WDKR-ND
4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 4.7ohms 5% - CRCW20104R70JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 4.7ohms 5%
CRCW20104R70JNEF
Thick Film Resistors - SMD 3/4watt 4.7ohms 5% CRCW20104R70JNEF
Thick Film Resistors - SMD 3/4watt 4.7ohms 5%

Thick Film Resistors - SMD 3/4watt 4.7ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104R70JNEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20104R70JNEF
Chip Resistor - Surface Mount CRCW20104R70JNEF
RES SMD 4.7 OHM 5% 3/4W 2010

RES SMD 4.7 OHM 5% 3/4W 2010

Supplier's Site Datasheet
Res, Thick Film, 4R7, 5%, 0.75W, 2010; Resistance Vishay - 59M7078 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 5%, 0.75W, 2010; Resistance Vishay
59M7078
Res, Thick Film, 4R7, 5%, 0.75W, 2010; Resistance Vishay 59M7078
RES, THICK FILM, 4R7, 5%, 0.75W, 2010; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 4R7, 5%, 0.75W, 2010; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4R7, 5%, 0.75W, 2010, Reel; Resistance Vishay - 43C5732 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 5%, 0.75W, 2010, Reel; Resistance Vishay
43C5732
Res, Thick Film, 4R7, 5%, 0.75W, 2010, Reel; Resistance Vishay 43C5732
RES, THICK FILM, 4R7, 5%, 0.75W, 2010, REEL; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4R7, 5%, 0.75W, 2010, REEL; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-4.7WCT-ND CRCW20104R70JNEF CRCW20104R70JNEF 59M7078 43C5732
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 3/4watt 4.7ohms 5% Chip Resistor - Surface Mount Res, Thick Film, 4R7, 5%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 4R7, 5%, 0.75W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details