Vishay Intertechnology, Inc. RES 4.70 OHM 3/4W 1% 2010 SMD CRCW20104R70FNEF

Description
RES 4.70ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 4.70ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70 OHM 3/4W 1% 2010 SMD - CRCW20104R70FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70 OHM 3/4W 1% 2010 SMD
CRCW20104R70FNEF
RES 4.70 OHM 3/4W 1% 2010 SMD CRCW20104R70FNEF
RES 4.70ohm 3/4W 1% 2010 SMD

RES 4.70ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104R70FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104R70FNEF-ND
Chip Resistor - Surface Mount CRCW20104R70FNEF-ND
4.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20104R70FNEF CRCW20104R70FNEF-ND
Product Name RES 4.70 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details