Vishay Intertechnology, Inc. RES 4.42 OHM 1/2W 1% 2010 SMD CRCW20104R42FNTF

Description
RES 4.42ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 4.42ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42 OHM 1/2W 1% 2010 SMD - CRCW20104R42FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 1/2W 1% 2010 SMD
CRCW20104R42FNTF
RES 4.42 OHM 1/2W 1% 2010 SMD CRCW20104R42FNTF
RES 4.42ohm 1/2W 1% 2010 SMD

RES 4.42ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104R42FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104R42FNTF-ND
Chip Resistor - Surface Mount CRCW20104R42FNTF-ND
4.42 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.42 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20104R42FNTF CRCW20104R42FNTF-ND
Product Name RES 4.42 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 4.42 ohms 4.42 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details