Vishay Intertechnology, Inc. RES 4.42 OHM 1/2W 1% 2010 SMD CRCW20104R42FKEF

Description
RES 4.42ohm 1/2W 1% 2010 SMD
Request a Quote
Description
RES 4.42ohm 1/2W 1% 2010 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.42 OHM 1/2W 1% 2010 SMD - CRCW20104R42FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 1/2W 1% 2010 SMD
CRCW20104R42FKEF
RES 4.42 OHM 1/2W 1% 2010 SMD CRCW20104R42FKEF
RES 4.42ohm 1/2W 1% 2010 SMD

RES 4.42ohm 1/2W 1% 2010 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW20104R42FKEF
Product Name RES 4.42 OHM 1/2W 1% 2010 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details