Vishay Precision Group RES 4.32 OHM 1/2W 1% 2010 SMD CRCW20104R32FKEF

Description
RES 4.32ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 4.32ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 1/2W 1% 2010 SMD - CRCW20104R32FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 1/2W 1% 2010 SMD
CRCW20104R32FKEF
RES 4.32 OHM 1/2W 1% 2010 SMD CRCW20104R32FKEF
RES 4.32ohm 1/2W 1% 2010 SMD

RES 4.32ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104R32FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104R32FKEF-ND
Chip Resistor - Surface Mount CRCW20104R32FKEF-ND
4.32 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.32 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 4R32 1% E02 E3 Rohs Compliant Vishay - 47P4622 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 4R32 1% E02 E3 Rohs Compliant Vishay
47P4622
Crcw2010 100 4R32 1% E02 E3 Rohs Compliant Vishay 47P4622
CRCW2010 100 4R32 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 4R32 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20104R32FKEF CRCW20104R32FKEF-ND 47P4622
Product Name RES 4.32 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 4R32 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9260 ohms
View Details
2 suppliers