Vishay Intertechnology, Inc. RES 4.3 OHM 3/4W 5% 2010 SMD CRCW20104R30JNTF

Description
RES 4.3ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 4.3ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3 OHM 3/4W 5% 2010 SMD - CRCW20104R30JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3 OHM 3/4W 5% 2010 SMD
CRCW20104R30JNTF
RES 4.3 OHM 3/4W 5% 2010 SMD CRCW20104R30JNTF
RES 4.3ohm 3/4W 5% 2010 SMD

RES 4.3ohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104R30JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104R30JNTF-ND
Chip Resistor - Surface Mount CRCW20104R30JNTF-ND
4.3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 4.3 5% 200 R02 Rohs Compliant Vishay - 49P4248 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 4.3 5% 200 R02 Rohs Compliant Vishay
49P4248
Crcw2010 4.3 5% 200 R02 Rohs Compliant Vishay 49P4248
CRCW2010 4.3 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 4.3 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20104R30JNTF CRCW20104R30JNTF-ND 49P4248
Product Name RES 4.3 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 4.3 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 4.3 ohms 4.3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879222-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23.7 ohms
View Details
3 suppliers
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers