Vishay Intertechnology, Inc. RES 4.3 OHM 1W 5% 2010 SMD CRCW20104R30JNEFHP

Description
RES 4.3ohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 4.3ohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3 OHM 1W 5% 2010 SMD - CRCW20104R30JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3 OHM 1W 5% 2010 SMD
CRCW20104R30JNEFHP
RES 4.3 OHM 1W 5% 2010 SMD CRCW20104R30JNEFHP
RES 4.3ohm 1W 5% 2010 SMD

RES 4.3ohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104R30JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104R30JNEFHP-ND
Chip Resistor - Surface Mount CRCW20104R30JNEFHP-ND
4.3 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.3 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW20104R30JNEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20104R30JNEFHP
Chip Resistor - Surface Mount CRCW20104R30JNEFHP
RES SMD 4.3 OHM 5% 1W 2010

RES SMD 4.3 OHM 5% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW20104R30JNEFHP CRCW20104R30JNEFHP-ND CRCW20104R30JNEFHP
Product Name RES 4.3 OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 4.3 ohms 4.3 ohms 4.3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details