Vishay Intertechnology, Inc. 2010,4.3,5%,T/R,RoHS Compliant CRCW20104R30JNEF

Description
2010,4.3,5%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2010,4.3,5%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,4.3,5%,T/R,RoHS Compliant - CRCW20104R30JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,4.3,5%,T/R,RoHS Compliant
CRCW20104R30JNEF
2010,4.3,5%,T/R,RoHS Compliant CRCW20104R30JNEF
2010,4.3,5%,T/R,RoHS Compliant

2010,4.3,5%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-4.3WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.3WTR-ND
Chip Resistor - Surface Mount 541-4.3WTR-ND
4.3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.3WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.3WCT-ND
Chip Resistor - Surface Mount 541-4.3WCT-ND
4.3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.3WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.3WDKR-ND
Chip Resistor - Surface Mount 541-4.3WDKR-ND
4.3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 4.3 OHM 5% 3/4W 2010 - 873-CRCW20104R30JNEF - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.3 OHM 5% 3/4W 2010
873-CRCW20104R30JNEF
RES SMD 4.3 OHM 5% 3/4W 2010 873-CRCW20104R30JNEF
RES SMD 4.3 OHM 5% 3/4W 2010

RES SMD 4.3 OHM 5% 3/4W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW20104R30JNEF 541-4.3WTR-ND 873-CRCW20104R30JNEF
Product Name 2010,4.3,5%,T/R,RoHS Compliant Chip Resistor - Surface Mount RES SMD 4.3 OHM 5% 3/4W 2010
Mounting / Packaging 2010 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details