Vishay Intertechnology, Inc. RES 4.30 OHM 1/2W 1% 2010 SMD CRCW20104R30FNEF

Description
RES 4.30ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 4.30ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30 OHM 1/2W 1% 2010 SMD - CRCW20104R30FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30 OHM 1/2W 1% 2010 SMD
CRCW20104R30FNEF
RES 4.30 OHM 1/2W 1% 2010 SMD CRCW20104R30FNEF
RES 4.30ohm 1/2W 1% 2010 SMD

RES 4.30ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104R30FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104R30FNEF-ND
Chip Resistor - Surface Mount CRCW20104R30FNEF-ND
4.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 200 4R3 1% E02 E3 Rohs Compliant Vishay - 49P4247 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 4R3 1% E02 E3 Rohs Compliant Vishay
49P4247
Crcw2010 200 4R3 1% E02 E3 Rohs Compliant Vishay 49P4247
CRCW2010 200 4R3 1% E02 e3 RoHS Compliant: Yes

CRCW2010 200 4R3 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20104R30FNEF CRCW20104R30FNEF-ND 49P4247
Product Name RES 4.30 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 200 4R3 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 4.3 ohms 4.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567755P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers