Vishay Intertechnology, Inc. RES 4.12 OHM 1W 1% 2010 SMD CRCW20104R12FKEFHP

Description
RES 4.12ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 4.12ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12 OHM 1W 1% 2010 SMD - CRCW20104R12FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 1W 1% 2010 SMD
CRCW20104R12FKEFHP
RES 4.12 OHM 1W 1% 2010 SMD CRCW20104R12FKEFHP
RES 4.12ohm 1W 1% 2010 SMD

RES 4.12ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104R12FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104R12FKEFHP-ND
Chip Resistor - Surface Mount CRCW20104R12FKEFHP-ND
4.12 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.12 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW20104R12FKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20104R12FKEFHP
Chip Resistor - Surface Mount CRCW20104R12FKEFHP
RES SMD 4.12 OHM 1% 1W 2010

RES SMD 4.12 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW20104R12FKEFHP CRCW20104R12FKEFHP-ND CRCW20104R12FKEFHP
Product Name RES 4.12 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 4.12 ohms 4.12 ohms 4.12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676181-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
3 suppliers
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers