Vishay Intertechnology, Inc. RES 4.99M OHM 3/4W 1% 2010 SMD CRCW20104M99FKEF

Description
RES 4.99Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 4.99Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99M OHM 3/4W 1% 2010 SMD - CRCW20104M99FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99M OHM 3/4W 1% 2010 SMD
CRCW20104M99FKEF
RES 4.99M OHM 3/4W 1% 2010 SMD CRCW20104M99FKEF
RES 4.99Mohm 3/4W 1% 2010 SMD

RES 4.99Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104M99FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104M99FKEF-ND
Chip Resistor - Surface Mount CRCW20104M99FKEF-ND
4.99 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.99 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20104M99FKEF CRCW20104M99FKEF-ND
Product Name RES 4.99M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 4.99E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details