Vishay Intertechnology, Inc. RES 4.75M OHM 1/2W 1% 2010 SMD CRCW20104M75FKEF

Description
RES 4.75Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 4.75Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75M OHM 1/2W 1% 2010 SMD - CRCW20104M75FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75M OHM 1/2W 1% 2010 SMD
CRCW20104M75FKEF
RES 4.75M OHM 1/2W 1% 2010 SMD CRCW20104M75FKEF
RES 4.75Mohm 1/2W 1% 2010 SMD

RES 4.75Mohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104M75FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104M75FKEF-ND
Chip Resistor - Surface Mount CRCW20104M75FKEF-ND
4.75 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.75 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20104M75FKEF CRCW20104M75FKEF-ND
Product Name RES 4.75M OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 4.75E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD304GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
3 suppliers