Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20104M70FKEF

Description
4.7 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20104M70FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104M70FKEF-ND
Chip Resistor - Surface Mount CRCW20104M70FKEF-ND
4.7 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.70M OHM 3/4W 1% 2010 SMD - CRCW20104M70FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70M OHM 3/4W 1% 2010 SMD
CRCW20104M70FKEF
RES 4.70M OHM 3/4W 1% 2010 SMD CRCW20104M70FKEF
RES 4.70Mohm 3/4W 1% 2010 SMD

RES 4.70Mohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 100 4M7 1% E02 E3 Rohs Compliant Vishay - 47P4614 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 4M7 1% E02 E3 Rohs Compliant Vishay
47P4614
Crcw2010 100 4M7 1% E02 E3 Rohs Compliant Vishay 47P4614
CRCW2010 100 4M7 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 4M7 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20104M70FKEF-ND CRCW20104M70FKEF 47P4614
Product Name Chip Resistor - Surface Mount RES 4.70M OHM 3/4W 1% 2010 SMD Crcw2010 100 4M7 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details