Vishay Intertechnology, Inc. RES 4.32M OHM 1/2W 1% 2010 SMD CRCW20104M32FKEF

Description
RES 4.32Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 4.32Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32M OHM 1/2W 1% 2010 SMD - CRCW20104M32FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32M OHM 1/2W 1% 2010 SMD
CRCW20104M32FKEF
RES 4.32M OHM 1/2W 1% 2010 SMD CRCW20104M32FKEF
RES 4.32Mohm 1/2W 1% 2010 SMD

RES 4.32Mohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104M32FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104M32FKEF-ND
Chip Resistor - Surface Mount CRCW20104M32FKEF-ND
4.32 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.32 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20104M32FKEF CRCW20104M32FKEF-ND
Product Name RES 4.32M OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 4.32E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details