Vishay Intertechnology, Inc. RES 4.3M OHM 1/2W 5% 2010 SMD CRCW20104M30JNTF

Description
RES 4.3Mohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 4.3Mohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3M OHM 1/2W 5% 2010 SMD - CRCW20104M30JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3M OHM 1/2W 5% 2010 SMD
CRCW20104M30JNTF
RES 4.3M OHM 1/2W 5% 2010 SMD CRCW20104M30JNTF
RES 4.3Mohm 1/2W 5% 2010 SMD

RES 4.3Mohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104M30JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104M30JNTF-ND
Chip Resistor - Surface Mount CRCW20104M30JNTF-ND
4.3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.3 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 4.3M 5% 200 R02 Rohs Compliant Vishay - 49P4239 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 4.3M 5% 200 R02 Rohs Compliant Vishay
49P4239
Crcw2010 4.3M 5% 200 R02 Rohs Compliant Vishay 49P4239
CRCW2010 4.3M 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 4.3M 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20104M30JNTF CRCW20104M30JNTF-ND 49P4239
Product Name RES 4.3M OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 4.3M 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 4.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details