Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 4.99Kohms 1% CRCW20104K99FKTA

Description
Thick Film Resistors - SMD 3/4watt 4.99Kohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 3/4watt 4.99Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 4.99Kohms 1% - CRCW20104K99FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 4.99Kohms 1%
CRCW20104K99FKTA
Thick Film Resistors - SMD 3/4watt 4.99Kohms 1% CRCW20104K99FKTA
Thick Film Resistors - SMD 3/4watt 4.99Kohms 1%

Thick Film Resistors - SMD 3/4watt 4.99Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW20104K99FKTA
Product Name Thick Film Resistors - SMD 3/4watt 4.99Kohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details