4.99 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Res Thick Film 2010 4.99K Ohm 1% 1W ±100ppm/°C Pad SMD Automotive T/R Product overview: CRCW20104K99FKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20104K99FKEFH
RES 4.99Kohm 1W 1% 2010 SMD
Manufacturer: Vishay
Win Source Part Number: 915973-CRCW20104K99F
Series: CRCW-HP
Operating Temperature Range: -55°C ~ 155°C
Features: 4.99 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW20104K99FKEFHP-N
RES SMD 4.99K OHM 1% 1W 2010
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW20104K99FKEFHP-ND | 52-CRCW20104K99FKEFHP | CRCW20104K99FKEFHP | 915973-CRCW20104K99FKEFHP | CRCW20104K99FKEFHP |
| Product Name | Chip Resistor - Surface Mount | Automotive SMD 1W Resistor | RES 4.99K OHM 1W 1% 2010 SMD | Chip Resistor - Surface Mount - CRCW20104K99FKEFHP | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010 | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |