Vishay Precision Group Chip Resistor - Surface Mount CRCW20104K99FKEF

Description
4.99 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.99KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99KACCT-ND
Chip Resistor - Surface Mount 541-4.99KACCT-ND
4.99 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99KACDKR-ND
Chip Resistor - Surface Mount 541-4.99KACDKR-ND
4.99 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99KACTR-ND
Chip Resistor - Surface Mount 541-4.99KACTR-ND
4.99 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW20104K99FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW20104K99FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW20104K99FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 4K99, 1%, 0.75W, 2010; Resistance Vishay - 53K3796 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K99, 1%, 0.75W, 2010; Resistance Vishay
53K3796
Res, Thick Film, 4K99, 1%, 0.75W, 2010; Resistance Vishay 53K3796
RES, THICK FILM, 4K99, 1%, 0.75W, 2010; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, THICK FILM, 4K99, 1%, 0.75W, 2010; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K99, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3601 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K99, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3601
Res, Thick Film, 4K99, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3601
RES, THICK FILM, 4K99, 1%, 0.75W, 2010, REEL; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K99, 1%, 0.75W, 2010, REEL; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-4.99KACCT-ND CRCW20104K99FKEF 53K3796 42K3601
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 4K99, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 4K99, 1%, 0.75W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573216 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details