Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20104K87FKTF

Description
4.87 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.87 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20104K87FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104K87FKTF-ND
Chip Resistor - Surface Mount CRCW20104K87FKTF-ND
4.87 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.87 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.87K OHM 1/2W 1% 2010 SMD - CRCW20104K87FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/2W 1% 2010 SMD
CRCW20104K87FKTF
RES 4.87K OHM 1/2W 1% 2010 SMD CRCW20104K87FKTF
RES 4.87Kohm 1/2W 1% 2010 SMD

RES 4.87Kohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 4.87K 1% 100 R02 Rohs Compliant Vishay - 49P4238 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 4.87K 1% 100 R02 Rohs Compliant Vishay
49P4238
Crcw2010 4.87K 1% 100 R02 Rohs Compliant Vishay 49P4238
CRCW2010 4.87K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 4.87K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20104K87FKTF-ND CRCW20104K87FKTF 49P4238
Product Name Chip Resistor - Surface Mount RES 4.87K OHM 1/2W 1% 2010 SMD Crcw2010 4.87K 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details